Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC2176A
DC2176A
Active
LED Driver Evaluation Boards
Description:
DEMO BOARD LT3909EDD
Manufacturer:
Analog Devices
Datasheet:
DC2176A Datasheet
History Price: $178.32
In Stock: 27680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2176A vs DC2686A
Part No
DC2176A
DC2686A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Current - Output / Channel
40mA
1.3A
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
35V
56V
Features
-
Dimmable
Voltage - Input
7V ~ 36V
4.5V ~ 5.5V, 8V ~ 60V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3909
LT3960, LT3967