Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2182A
DC2182A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3371 DEMO BOARD - 4-CHANNEL 8
Manufacturer:
Analog Devices
Datasheet:
DC2182A Datasheet
History Price: $135.09
In Stock: 48640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2182A vs DC2841A
Part No
DC2182A
DC2841A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
Silent Switcher?2
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V, 3.3V
5V
Current - Output
2A, 2A, 2A, 2A
15A
Voltage - Input
2.25V ~ 5.5V
5.7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
3MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3371
LT8648S
Power - Output
-
-