☰
DC2182A
DC2182A
Active
Description:  LTC3371 DEMO BOARD - 4-CHANNEL 8
Manufacturer:  Analog Devices
Datasheet:   DC2182A Datasheet
History Price: $135.09
In Stock: 48640
DC2182A vs DC2897A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V, 3.3V
3.3V, 5V, 8.5V
Current - Output
2A, 2A, 2A, 2A
12A, 12A, 10A
Voltage - Input
2.25V ~ 5.5V
10V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
3MHz
380kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3371
LTC7819
Power - Output
-
-