☰
DC2186A-A
DC2186A-A
Active
Description:  LT8580 DEMO BOARD - 3V TO 1V INP
Manufacturer:  Analog Devices
Datasheet:   DC2186A-A Datasheet
History Price: $160.49
In Stock: 41760
DC2186A-A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
1.2V, 1.5V
Current - Output
120mA
30A, 30A
Voltage - Input
3V ~ 10V
7V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
1.5MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8580
LTC3774
Power - Output
-
-