☰
DC2190A-B
DC2190A-B
Active
Description:  EVAL BOARD FOR LTC3892
Manufacturer:  Analog Devices
Datasheet:   DC2190A-B Datasheet
History Price: $190.21
In Stock: 21120
DC2190A-B vs DC2003A
Part No
Series
PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
3.3V, 5V
Current - Output
30A
1A, 1A
Voltage - Input
16V ~ 55V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
140kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3892
LTC3622
Power - Output
-
-