☰
DC2194A
DC2194A
Active
Description:  DEMO BOARD FOR LTM4642
Manufacturer:  Analog Devices
Datasheet:   DC2194A Datasheet
History Price: $77.26
In Stock: 14240
DC2194A vs DC2985A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
7, Non-Isolated
Voltage - Output
1.2V, 1.8V
0.8V, 1.2V, 1.2V, 1.5V, 1.8V, 1.81V, 2.48V
Current - Output
4A, 4A
2.5A, 2.5A, 1.5A, 1.5A, 300mA, 300mA, 300mA
Voltage - Input
4.5V ~ 20V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
800kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4642
LT3380
Power - Output
-
-