☰
DC2199A-B
DC2199A-B
Active
Description:  EVAL BOARD FOR LTC3765 LTC3766
Manufacturer:  Analog Devices
Datasheet:   DC2199A-B Datasheet
History Price: $317.79
In Stock: 37160
DC2199A-B vs DC2148A
Part No
Series
Direct Flux Limit?, PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
24V
-12V
Current - Output
15A
5A
Voltage - Input
36V ~ 60V
-4.5V ~ -38V
Regulator Topology
Forward Converter
Buck-Boost
Frequency - Switching
200kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3765, LTC3766
LT8709
Power - Output
-
-