☰
DC2202A
DC2202A
Active
Description:  DEMO BOARD FOR LT8640
Manufacturer:  Analog Devices
Datasheet:   DC2202A Datasheet
History Price: $101.05
In Stock: 22960
DC2202A vs DC2897A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
3.3V, 5V, 8.5V
Current - Output
5A
12A, 12A, 10A
Voltage - Input
5.7V ~ 42V
10V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
380kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8640
LTC7819
Power - Output
-
-