Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2204B
DC2204B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BRD LTM4675 LTM4676A LTM467
Manufacturer:
Analog Devices
Datasheet:
DC2204B Datasheet
History Price: $148.6
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2204B vs DC2011A
Part No
DC2204B
DC2011A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
0.7V, 0.85V, 0.9V, 0.95V, 1V, 1.2V, 1.5V
5V
Current - Output
36A, 13A, 13A, 13A, 13A, 9A, 9A
6A
Voltage - Input
4.5V ~ 15V
5.8V ~ 42V
Regulator Topology
-
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC2974, LTM4620A, LTM4675, LTM4676A, LTM4677
LT8613
Power - Output
-
-