☰
DC2204B
DC2204B
Active
Description:  DEMO BRD LTM4675 LTM4676A LTM467
Manufacturer:  Analog Devices
Datasheet:   DC2204B Datasheet
History Price: $148.6
In Stock: 9200
DC2204B vs DC2012A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
0.7V, 0.85V, 0.9V, 0.95V, 1V, 1.2V, 1.5V
5V
Current - Output
36A, 13A, 13A, 13A, 13A, 9A, 9A
3.5A
Voltage - Input
4.5V ~ 15V
5.5V ~ 42V
Regulator Topology
-
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC2974, LTM4620A, LTM4675, LTM4676A, LTM4677
LT8610AB
Power - Output
-
-