Main Purpose
DC/DC Converter
DC/DC, Step Up or Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
0.7V, 0.85V, 0.9V, 0.95V, 1V, 1.2V, 1.5V
12V
Current - Output
36A, 13A, 13A, 13A, 13A, 9A, 9A
3A
Voltage - Input
4.5V ~ 15V
6V ~ 35V
Regulator Topology
-
Buck-Boost
Frequency - Switching
-
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC2974, LTM4620A, LTM4675, LTM4676A, LTM4677
LTM8054