☰
DC2205A
DC2205A
Active
Description:  DEMO BOARD LT8495
Manufacturer:  Analog Devices
Datasheet:   DC2205A Datasheet
History Price: $213.26
In Stock: 2320
DC2205A vs DC2010A
Part No
Series
-
-
Packaging
Tray
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
1A
6A
Voltage - Input
3V ~ 60V
5.8V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
450kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8495
LT8612
Power - Output
-
-