☰
DC2221A
DC2221A
Active
Description:  DEMO BRD FOR LTC3807EFE
Manufacturer:  Analog Devices
Datasheet:   DC2221A Datasheet
History Price: $160.49
In Stock: 38560
DC2221A vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
15A
6A
Voltage - Input
16V ~ 38V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
120kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3807EFE
LT8613
Power - Output
-
-