☰
DC2229A-B
DC2229A-B
Active
Description:  DEMO BOARD FOR LTC3877/LTC3874
Manufacturer:  Analog Devices
Datasheet:   DC2229A-B Datasheet
History Price: $160.49
In Stock: 17920
DC2229A-B vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.6V ~ 1.23V
1.2V, 1.5V
Current - Output
120A
30A, 30A
Voltage - Input
6V ~ 14V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3874, LTC3877
LTC3774
Power - Output
-
-