☰
DC222A
DC222A
Active
Description:  BOARD EVAL FOR LTC1735CS
Manufacturer:  Analog Devices
Datasheet:   DC222A Datasheet
History Price: $155.35
In Stock: 9620
DC222A vs DC2851A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.6V, 2.5V, 3.3V or 5V
1.2V, 1.8V, 3.3V, 5V
Current - Output
10A
5A
Voltage - Input
5.5V ~ 28V
2.9V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1735
LT7200S
Power - Output
-
-