☰
DC222A
DC222A
Active
Description:  BOARD EVAL FOR LTC1735CS
Manufacturer:  Analog Devices
Datasheet:   DC222A Datasheet
History Price: $155.35
In Stock: 9620
DC222A vs DC2897A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.6V, 2.5V, 3.3V or 5V
3.3V, 5V, 8.5V
Current - Output
10A
12A, 12A, 10A
Voltage - Input
5.5V ~ 28V
10V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
380kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1735
LTC7819
Power - Output
-
-