☰
DC2235A
DC2235A
Active
Description:  DEMO BOARD LTC3265 LOW NOISE DUA
Manufacturer:  Analog Devices
Datasheet:   DC2235A Datasheet
History Price: $106.98
In Stock: 33520
DC2235A vs DC2011A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
100mA, 100mA, 50mA, 50mA
6A
Voltage - Input
4.5V ~ 16V
5.8V ~ 42V
Regulator Topology
Boost, Inverting
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3265
LT8613
Power - Output
-
-