Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2235A
DC2235A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD LTC3265 LOW NOISE DUA
Manufacturer:
Analog Devices
Datasheet:
DC2235A Datasheet
History Price: $106.98
In Stock: 33520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2235A vs DC2016A
Part No
DC2235A
DC2016A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Up or Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
100mA, 100mA, 50mA, 50mA
3A
Voltage - Input
4.5V ~ 16V
6V ~ 35V
Regulator Topology
Boost, Inverting
Buck-Boost
Frequency - Switching
-
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3265
LTM8054
Power - Output
-
-