☰
DC2236A-A
DC2236A-A
Active
Description:  LTC3890EUH-2 DEMO BOARD - 16V ?
Manufacturer:  Analog Devices
Datasheet:   DC2236A-A Datasheet
History Price: $160.49
In Stock: 26640
DC2236A-A vs DC2012A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
25A
3.5A
Voltage - Input
16V ~ 60V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
150kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3890-2
LT8610AB
Power - Output
-
-