☰
DC2237A
DC2237A
Active
Description:  DEMO BOARD FOR LTM8064
Manufacturer:  Analog Devices
Datasheet:   DC2237A Datasheet
History Price: $77.26
In Stock: 12880
DC2237A vs DC2014A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
5V
Current - Output
6A
2.2A
Voltage - Input
7.5V ~ 58V
10V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
325kHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8064
LT8302
Power - Output
-
-