☰
DC2237A
DC2237A
Active
Description:  DEMO BOARD FOR LTM8064
Manufacturer:  Analog Devices
Datasheet:   DC2237A Datasheet
History Price: $77.26
In Stock: 12880
DC2237A vs DC2121A
Part No
Series
?Module?
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
1V, 3.3V, 12V
Current - Output
6A
5A, 5A, 4A
Voltage - Input
7.5V ~ 58V
4.75V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
325kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8064
LTM4634
Power - Output
-
-