Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2240A
DC2240A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LT8714
Manufacturer:
Analog Devices
Datasheet:
DC2240A Datasheet
History Price: $190.21
In Stock: 30500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2240A vs DC2050A
Part No
DC2240A
DC2050A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V or -5V
5V
Current - Output
5A
20A
Voltage - Input
10V ~ 14V
36V ~ 72V
Regulator Topology
-
Forward Converter
Frequency - Switching
200kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8714
LT3753
Power - Output
-
-