☰
DC2240A
DC2240A
Active
Description:  EVAL BOARD FOR LT8714
Manufacturer:  Analog Devices
Datasheet:   DC2240A Datasheet
History Price: $190.21
In Stock: 6000
DC2240A vs DC2855A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V or -5V
3.3V, 5V, 10V
Current - Output
5A
10A, 10A, 10A
Voltage - Input
10V ~ 14V
4.5V ~ 36V
Regulator Topology
-
Buck
Frequency - Switching
200kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8714
LTC7818
Power - Output
-
-