☰
DC2240A
DC2240A
Active
Description:  EVAL BOARD FOR LT8714
Manufacturer:  Analog Devices
Datasheet:   DC2240A Datasheet
History Price: $190.21
In Stock: 6000
DC2240A vs DC2899A
Part No
Series
-
?Module?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V or -5V
-12V, -12V
Current - Output
5A
2.5A, 2.5A
Voltage - Input
10V ~ 14V
13V ~ 28V
Regulator Topology
-
Inverting
Frequency - Switching
200kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8714
LTM4655
Power - Output
-
-