☰
DC2243A
DC2243A
Active
Description:  LT3668EMSE DEMO BOARD - 7V ? VIN
Manufacturer:  Analog Devices
Datasheet:   DC2243A Datasheet
History Price: $289.77
In Stock: 42240
DC2243A vs DC2152A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
5V, 5V, 6V
3.3V, 5V
Current - Output
400mA, 200mA, 200mA
18A, 18A
Voltage - Input
7V ~ 40V
6V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3668
LTM4630A
Power - Output
-
-