☰
DC2244A
DC2244A
Active
Description:  DEMO BOARD FOR LTM8049
Manufacturer:  Analog Devices
Datasheet:   DC2244A Datasheet
History Price: $77.26
In Stock: 35360
DC2244A vs DC2175A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
?2V
12V
Current - Output
1A, 1A
13A
Voltage - Input
2.8V ~ 18V
9V ~ 36V
Regulator Topology
SEPIC, Inverting
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8049
LT3752, LT8311
Power - Output
-
-