Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC2247A
DC2247A
Active
LED Driver Evaluation Boards
Description:
DEMO BOARD FOR LT3922
Manufacturer:
Analog Devices
Datasheet:
DC2247A Datasheet
History Price: $178.32
In Stock: 13920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2247A vs DC2630A
Part No
DC2247A
DC2630A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Current - Output / Channel
330mA
1.6A
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
34V
50V
Features
Dimmable
Dimmable
Voltage - Input
7V ~ 28V
9V ~ 18V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3922
LT3966