☰
DC2249A
DC2249A
Active
Description:  DEMO BOARD LTM4622EV REG MOD
Manufacturer:  Analog Devices
Datasheet:   DC2249A Datasheet
History Price: Active
In Stock: 8820
DC2249A vs DC2011A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 3.3V
5V
Current - Output
2.5A, 2.5A
6A
Voltage - Input
4V ~ 20V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4622
LT8613
Power - Output
-
-