☰
DC2249A
DC2249A
Active
Description:  DEMO BOARD LTM4622EV REG MOD
Manufacturer:  Analog Devices
Datasheet:   DC2249A Datasheet
History Price: Active
In Stock: 28480
DC2249A vs DC2114A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
1.2V, 3.3V
1.8V, 3.3V, 5V, 8V
Current - Output
2.5A, 2.5A
2.5A, 1.8A, 1.5A, 1.5A
Voltage - Input
4V ~ 20V
3V ~ 42V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4622
LT8603
Power - Output
-
-