Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
2, Non-Isolated
7, Non-Isolated
Voltage - Output
1.2V, 3.3V
0.7V, 0.85V, 0.9V, 0.95V, 1V, 1.2V, 1.5V
Current - Output
2.5A, 2.5A
36A, 13A, 13A, 13A, 13A, 9A, 9A
Voltage - Input
4V ~ 20V
4.5V ~ 15V
Regulator Topology
Buck
-
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4622
LTC2974, LTM4620A, LTM4675, LTM4676A, LTM4677