Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2249B
DC2249B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4622EV DEMO BOARD DUAL ULTRAT
Manufacturer:
Analog Devices
Datasheet:
DC2249B Datasheet
History Price: $77.26
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2249B vs DC2860A
Part No
DC2249B
DC2860A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
4, Isolated
Voltage - Output
1.2V, 3.3V
0.8V ~ 8V
Current - Output
2.5A, 2.5A
1.2A, 1.5A
Voltage - Input
4V ~ 20V
3V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4622
LTM8051
Power - Output
-
-