☰
DC2249B
DC2249B
Active
Description:  LTM4622EV DEMO BOARD DUAL ULTRAT
Manufacturer:  Analog Devices
Datasheet:   DC2249B Datasheet
History Price: $77.26
In Stock: 21600
DC2249B vs DC2958A-A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 3.3V
5V
Current - Output
2.5A, 2.5A
3A
Voltage - Input
4V ~ 20V
3V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4622
LT8609A
Power - Output
-
-