☰
DC2255A
DC2255A
Active
Description:  LTC3106EUDC DEMO BOARD - 0.35V ?
Manufacturer:  Analog Devices
Datasheet:   DC2255A Datasheet
History Price: $178.32
In Stock: 1380
DC2255A vs DC2169A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 2.2V, 3.3V, 5V
3.3V, 5V
Current - Output
300mA
2.5A, 1.5A
Voltage - Input
0.35V ~ 5.1V
4.1V ~ 42V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
2.05MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3106
LT8616
Power - Output
-
-