Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
7, Non-Isolated
Voltage - Output
1.8V, 2.2V, 3.3V, 5V
0.7V, 0.85V, 0.9V, 0.95V, 1V, 1.2V, 1.5V
Current - Output
300mA
36A, 13A, 13A, 13A, 13A, 9A, 9A
Voltage - Input
0.35V ~ 5.1V
4.5V ~ 15V
Regulator Topology
Buck-Boost
-
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3106
LTC2974, LTM4620A, LTM4675, LTM4676A, LTM4677