☰
DC2255A
DC2255A
Active
Description:  LTC3106EUDC DEMO BOARD - 0.35V ?
Manufacturer:  Analog Devices
Datasheet:   DC2255A Datasheet
History Price: $178.32
In Stock: 960
DC2255A vs DC2855A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.8V, 2.2V, 3.3V, 5V
3.3V, 5V, 10V
Current - Output
300mA
10A, 10A, 10A
Voltage - Input
0.35V ~ 5.1V
4.5V ~ 36V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3106
LTC7818
Power - Output
-
-