☰
DC2258A
DC2258A
Active
Description:  LT3048 DEMO BOARD - LOW NOISE BI
Manufacturer:  Analog Devices
Datasheet:   DC2258A Datasheet
History Price: $118.88
In Stock: 44080
DC2258A vs DC2052A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
20V
1V
Current - Output
25mA
60A
Voltage - Input
2.7V ~ 4.8V
6.5V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
1MHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3048
LTC3880, LTC3883
Power - Output
-
-