Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2258A
DC2258A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3048 DEMO BOARD - LOW NOISE BI
Manufacturer:
Analog Devices
Datasheet:
DC2258A Datasheet
History Price: $118.88
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2258A vs DC2067A
Part No
DC2258A
DC2067A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
20V
-5V
Current - Output
25mA
6A
Voltage - Input
2.7V ~ 4.8V
4.5V ~ 28V
Regulator Topology
Boost
Inverting
Frequency - Switching
1MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3048
LT8710
Power - Output
-
-