☰
DC2258A
DC2258A
Active
Description:  LT3048 DEMO BOARD - LOW NOISE BI
Manufacturer:  Analog Devices
Datasheet:   DC2258A Datasheet
History Price: $118.88
In Stock: 44080
DC2258A vs DC2166A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
20V
1V, 1.2V, 1.5V or 1.8V
Current - Output
25mA
20A
Voltage - Input
2.7V ~ 4.8V
2.375V ~ 7V
Regulator Topology
Boost
Buck
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3048
LTM4639
Power - Output
-
-