☰
DC2258A
DC2258A
Active
Description:  LT3048 DEMO BOARD - LOW NOISE BI
Manufacturer:  Analog Devices
Datasheet:   DC2258A Datasheet
History Price: $118.88
In Stock: 44080
DC2258A vs DC2204B
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC Converter
Outputs and Type
1, Non-Isolated
7, Non-Isolated
Voltage - Output
20V
0.7V, 0.85V, 0.9V, 0.95V, 1V, 1.2V, 1.5V
Current - Output
25mA
36A, 13A, 13A, 13A, 13A, 9A, 9A
Voltage - Input
2.7V ~ 4.8V
4.5V ~ 15V
Regulator Topology
Boost
-
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3048
LTC2974, LTM4620A, LTM4675, LTM4676A, LTM4677
Power - Output
-
-