☰
DC2263A-A
DC2263A-A
Active
Description:  DEMO BRD FOR LTC3887EUJ
Manufacturer:  Analog Devices
Datasheet:   DC2263A-A Datasheet
History Price: $237.75
In Stock: 37200
DC2263A-A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
0.8V ~ 1.8V
1.2V, 1.5V
Current - Output
25A
30A, 30A
Voltage - Input
7V ~ 14V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3887EUJ
LTC3774
Power - Output
-
-