☰
DC2263A-B
DC2263A-B
Active
Description:  DEMO BRD FOR LTC3887EUJ
Manufacturer:  Analog Devices
Datasheet:   DC2263A-B Datasheet
History Price: $297.19
In Stock: 30320
DC2263A-B vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 1.8V
5V
Current - Output
50A
6A
Voltage - Input
7V ~ 14V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3887EUJ
LT8613
Power - Output
-
-