Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2263A-B
DC2263A-B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BRD FOR LTC3887EUJ
Manufacturer:
Analog Devices
Datasheet:
DC2263A-B Datasheet
History Price: $297.19
In Stock: 30320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2263A-B vs DC2012A
Part No
DC2263A-B
DC2012A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 1.8V
5V
Current - Output
50A
3.5A
Voltage - Input
7V ~ 14V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3887EUJ
LT8610AB
Power - Output
-
-