Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2268A-E
DC2268A-E
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTM4630-1
Manufacturer:
Analog Devices
Datasheet:
DC2268A-E Datasheet
History Price: $77.26
In Stock: 9480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2268A-E vs DC2121A
Part No
DC2268A-E
DC2121A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1V, 1.5V
1V, 3.3V, 12V
Current - Output
18A, 18A
5A, 5A, 4A
Voltage - Input
4.5V ~ 15V
4.75V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630-1
LTM4634
Power - Output
-
-