☰
DC2270A
DC2270A
Active
Description:  LT3095 DEMO BOARD - DUAL-CHANNEL
Manufacturer:  Analog Devices
Datasheet:   DC2270A Datasheet
History Price: $185.75
In Stock: 41560
DC2270A vs DC2045A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 15V
5V
Current - Output
50mA, 50mA
2A
Voltage - Input
3V ~ 20V
2.5V ~ 18V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3095
LTC3118
Power - Output
-
-