Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2270A
DC2270A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3095 DEMO BOARD - DUAL-CHANNEL
Manufacturer:
Analog Devices
Datasheet:
DC2270A Datasheet
History Price: $185.75
In Stock: 11520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2270A vs DC2173A
Part No
DC2270A
DC2173A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 15V
48V
Current - Output
50mA, 50mA
6A
Voltage - Input
3V ~ 20V
6V ~ 60V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3095
LTC3769
Power - Output
-
-