Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2275A
DC2275A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8331 DEMO BOARD - 10V TO 48V I
Manufacturer:
Analog Devices
Datasheet:
DC2275A Datasheet
History Price: $148.6
In Stock: 4640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2275A vs DC2137A
Part No
DC2275A
DC2137A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
120V
5V
Current - Output
80mA
1.2A
Voltage - Input
10 ~ 48VDC
6V ~ 48V
Regulator Topology
Boost
Buck
Frequency - Switching
200kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8331
LT8619
Power - Output
-
-