☰
DC2275A
DC2275A
Active
Description:  LT8331 DEMO BOARD - 10V TO 48V I
Manufacturer:  Analog Devices
Datasheet:   DC2275A Datasheet
History Price: $148.6
In Stock: 4640
DC2275A vs DC2152A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
120V
3.3V, 5V
Current - Output
80mA
18A, 18A
Voltage - Input
10 ~ 48VDC
6V ~ 15V
Regulator Topology
Boost
Buck
Frequency - Switching
200kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8331
LTM4630A
Power - Output
-
-