☰
DC2275A
DC2275A
Active
Description:  LT8331 DEMO BOARD - 10V TO 48V I
Manufacturer:  Analog Devices
Datasheet:   DC2275A Datasheet
History Price: $148.6
In Stock: 4640
DC2275A vs DC2175A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
120V
12V
Current - Output
80mA
13A
Voltage - Input
10 ~ 48VDC
9V ~ 36V
Regulator Topology
Boost
Forward Converter
Frequency - Switching
200kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8331
LT3752, LT8311
Power - Output
-
-