Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Analog Devices DC2276A
DC2276A
Active
Linear Voltage Regulator Evaluation Boards
Description:
DEMO BOARD LT3091EDE
Manufacturer:
Analog Devices
Datasheet:
DC2276A Datasheet
History Price: $118.88
In Stock: 14560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2276A vs DC2952A
Part No
DC2276A
DC2952A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
-1.25V, -2.5V, -5V, -12V or -15V
-3.3V
Current - Output
1.5A
200mA
Voltage - Input
-1.5V ~ -36V
-3.8V ~ -20V
Regulator Type
Negative Adjustable
Negative Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3091
LT3093