☰
DC2279A
DC2279A
Active
Description:  DEMO BOARD FOR LT3088EDD
Manufacturer:  Analog Devices
Datasheet:   DC2279A Datasheet
History Price: $95.1
In Stock: 48540
DC2279A vs DC2783A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.2V, 1.5V, 1.8V, 2.5V, 3.3V or 5V
-
Current - Output
800mA
200mA
Voltage - Input
1.6V ~ 36V
2V ~ 20V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3088
LT3040